CORE Manufacturing Square Nut

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Nut -  - CORE Manufacturing
Mentor, OH, United States
Square Nut
Square Nut
100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Square Nut, Heavy Square Nut, Custom

Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter

Stocking Grades: A194 GR-2, A563 GR-A, A563 GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification

Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread

Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Square Nut
Type Square Nut; Square Nut, Heavy Square Nut, Custom
Unlock Full Specs
to access all available technical data

Similar Products

Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
5.5mm Across Flats, 2.4 Thick, M3 Thread, Alloy Steel Hexagonal Nut - MD0934MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M3
Material Stainless Steel
View Details
Panel Nut-15/32-32 Thread - 1459 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers