CORE Manufacturing Socket Head Cap Screws

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 2-3/4” (M70) Nominal Diameter Stocking Grades: A668, A540, A574, A574(MOD), A574M, A193 GR-B7, F835, F835(MOD), F835M CORE Capability: 1/4” (M6) through 4” (M100) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 2-3/4” (M70) Nominal Diameter Stocking Grades: A668, A540, A574, A574(MOD), A574M, A193 GR-B7, F835, F835(MOD), F835M CORE Capability: 1/4” (M6) through 4” (M100) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws -  - CORE Manufacturing
Mentor, OH, United States
Socket Head Cap Screws
Socket Head Cap Screws
100% Domestic Melt and Manufacture, Made in USA, Certified Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 2-3/4” (M70) Nominal Diameter Stocking Grades: A668, A540, A574, A574(MOD), A574M, A193 GR-B7, F835, F835(MOD), F835M CORE Capability: 1/4” (M6) through 4” (M100) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head

Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 2-3/4” (M70) Nominal Diameter

Stocking Grades: A668, A540, A574, A574(MOD), A574M, A193 GR-B7, F835, F835(MOD), F835M

CORE Capability: 1/4” (M6) through 4” (M100) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Screws
Product Name Socket Head Cap Screws
Screw Type Cap Screw; Socket Head Cap Screw, Socket Flat Countersunk Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T1061 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details