CORE Manufacturing Sleeve Nut RH/LH

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Turnbuckle, Sleeve Nut, Recessed Sleeve Nut, Coupler, Coupling Nut, Forged Turnbuckle, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or RH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Turnbuckle, Sleeve Nut, Recessed Sleeve Nut, Coupler, Coupling Nut, Forged Turnbuckle, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or RH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve Nut RH/LH -  - CORE Manufacturing
Mentor, OH, United States
Sleeve Nut RH/LH
Sleeve Nut RH/LH
100% Domestic Melt and Manufacture, Made in USA, Certified Turnbuckle, Sleeve Nut, Recessed Sleeve Nut, Coupler, Coupling Nut, Forged Turnbuckle, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, CL-2A, RH/RH or RH/LH Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Turnbuckle, Sleeve Nut, Recessed Sleeve Nut, Coupler, Coupling Nut, Forged Turnbuckle, Stub Ends

Dimensions: CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: A668, A194 GR-2H, A193 GR-B7, A193 GR-B8, A193 GR-B8M, AASHTO, Customer Specification

Available Threads: UNC, UN, UNF, CL-2A, RH/RH or RH/LH

Options: Custom Machining, Sight Hole, Oversized Threads, Lot ID Marking, Charpy Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Nuts
Product Name Sleeve Nut RH/LH
Type Sleeve Nut
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Panel Nut-5/16-32 Thread - 1472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers