CORE Manufacturing Shear Studs

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Studs -  - CORE Manufacturing
Mentor, OH, United States
Shear Studs
Shear Studs
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Drilled or grooved for required shear results

Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head

Dimensions: Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Studs
Product Name Shear Studs
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Setup Studs - 38833 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Blind Threaded Studs - Unified - AESS-616-312-838-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Stud - 938A4/316L1203088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 1.18 inch (30 mm)
View Details
 - 7203329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M16
Length 4.09 inch (104 mm)
View Details