CORE Manufacturing Shear Bolting

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Bolting -  - CORE Manufacturing
Mentor, OH, United States
Shear Bolting
Shear Bolting
100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Drilled or grooved for required shear results

Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head

Dimensions: Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Bolts
Product Name Shear Bolting
Bolt Type Hexagon Bolt; Hex Head, Socket Head, 12-Point Flange, Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details