CORE Manufacturing Full Thread Rod RH Or LH

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: A307, A36, A572 GR-50, F1554 GR-55, A615 GR-75, A449 TY-1, A354 GR-BC, A193 GR-B7, A354 GR-BD, Stainless ASTM, AASHTO, SAE, Customer Specification Available Threads: UNC, UN, UNF, CL-2A or 3A, Left Hand Thread Options: Charpy Impact Testing, HDG, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: A307, A36, A572 GR-50, F1554 GR-55, A615 GR-75, A449 TY-1, A354 GR-BC, A193 GR-B7, A354 GR-BD, Stainless ASTM, AASHTO, SAE, Customer Specification Available Threads: UNC, UN, UNF, CL-2A or 3A, Left Hand Thread Options: Charpy Impact Testing, HDG, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Thread Rod RH Or LH -  - CORE Manufacturing
Mentor, OH, United States
Full Thread Rod RH Or LH
Full Thread Rod RH Or LH
100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades: A307, A36, A572 GR-50, F1554 GR-55, A615 GR-75, A449 TY-1, A354 GR-BC, A193 GR-B7, A354 GR-BD, Stainless ASTM, AASHTO, SAE, Customer Specification Available Threads: UNC, UN, UNF, CL-2A or 3A, Left Hand Thread Options: Charpy Impact Testing, HDG, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Threaded Rod, TFL Rod

Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, Stainless

Available Grades: A307, A36, A572 GR-50, F1554 GR-55, A615 GR-75, A449 TY-1, A354 GR-BC, A193 GR-B7, A354 GR-BD, Stainless

ASTM, AASHTO, SAE, Customer Specification

Available Threads: UNC, UN, UNF, CL-2A or 3A, Left Hand Thread

Options: Charpy Impact Testing, HDG, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Threaded Rod
Product Name Full Thread Rod RH Or LH
Material Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
#10-24 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-1024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch # 10
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB10009088 - BUMAX®
Specs
Length 3.54 inch (90 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details