CORE Manufacturing Fitted Studs

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fitted Studs -  - CORE Manufacturing
Mentor, OH, United States
Fitted Studs
Fitted Studs
100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

100% Domestic Melt and Manufacture, Made in USA, Certified

Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg

Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head

Dimensions: CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating, Self-Locking Element

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Studs
Product Name Fitted Studs
Attachment Pressed
Shape Round
Design Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stud - 939A4/316L0805588 - BUMAX®
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHA-M4-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
 - 2371922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.94 inch (100 mm)
View Details
Alloy Steel Studs - 38520 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details