CORE Manufacturing Eyebolts

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A489, F541, A182 GR-F316, A193 GR-B8, GR-B8M, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A489, F541, A182 GR-F316, A193 GR-B8, GR-B8M, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eyebolts -  - CORE Manufacturing
Mentor, OH, United States
Eyebolts
Eyebolts
100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: A668, A489, F541, A182 GR-F316, A193 GR-B8, GR-B8M, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt

Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: A668, A489, F541, A182 GR-F316, A193 GR-B8, GR-B8M, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Eyebolts
Product Name Eyebolts
Special Eyebolt Type Forged; Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Shoulder Eye Bolts - 18566 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 1.6 Ton - 421100160055 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.76 tons (1.6 metric tons)
Units Metric
View Details
Eye Bolts - 275344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Finish Zinc Plated
View Details