COPPER 3D 3D Filament, Pla, 1.75Mm, Red, 750G Rohs Compliant Copper 3D 2503180005

Description
3D FILAMENT, PLA, 1.75MM, RED, 750G ROHS COMPLIANT: YES
Description
3D FILAMENT, PLA, 1.75MM, RED, 750G ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 3D Filament, PLA, 1.75mm, Red, 750g from Copper 3D is a biodegradable material designed for 3D printing applications. It features a patented Nano-Copper additive that provides significant antibacterial properties, effectively eliminating over 99.99% of various microorganisms, including bacteria and fungi, as validated by microbiology studies. This filament is suitable for medical applications where bacterial contamination is a concern, such as prosthetics and surgical equipment. The material is FDA registered and compliant with EU regulations, ensuring safety for use in sensitive environments. It maintains mechanical properties typical of PLA, with a printing temperature range of 190-210 °C and a recommended printing speed of 40-50 mm/s. The filament is compatible with standard 3D printers and offers ease of post-processing due to its thermoforming characteristics.

Datasheet Summary
Powered by GS/AI

The 3D Filament, PLA, 1.75mm, Red, 750g from Copper 3D is a biodegradable material designed for 3D printing applications. It features a patented Nano-Copper additive that provides significant antibacterial properties, effectively eliminating over 99.99% of various microorganisms, including bacteria and fungi, as validated by microbiology studies. This filament is suitable for medical applications where bacterial contamination is a concern, such as prosthetics and surgical equipment. The material is FDA registered and compliant with EU regulations, ensuring safety for use in sensitive environments. It maintains mechanical properties typical of PLA, with a printing temperature range of 190-210 °C and a recommended printing speed of 40-50 mm/s. The filament is compatible with standard 3D printers and offers ease of post-processing due to its thermoforming characteristics.

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Pla, 1.75Mm, Red, 750G Rohs Compliant Copper 3D - 41AH2713 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Pla, 1.75Mm, Red, 750G Rohs Compliant Copper 3D
41AH2713
3D Filament, Pla, 1.75Mm, Red, 750G Rohs Compliant Copper 3D 41AH2713
3D FILAMENT, PLA, 1.75MM, RED, 750G ROHS COMPLIANT: YES

3D FILAMENT, PLA, 1.75MM, RED, 750G ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fibers and Filaments
Product Number 41AH2713
Product Name 3D Filament, Pla, 1.75Mm, Red, 750G Rohs Compliant Copper 3D
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric, 15–150 g/?, 30–305 µm (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Thermoplastic PEEK - ZYEX™ FIBRES - Victrex PLC
Specs
Material Synthetic
Applications Aerospace; Electrical
View Details
Thermal Regulation Textiles - Outlast® - CoorsTek
Specs
Material Synthetic; Polyester; Acrylic
Applications Aerospace; Apparel; Electrical; Fire
Features Thermal Insulation
View Details