CoorsTek Recrystallized Silicon Carbide UltraClean™

Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.
Description
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Suppliers

Company
Product
Description
Supplier Links
Recrystallized Silicon Carbide - UltraClean™ - CoorsTek
Golden, CO, USA
Recrystallized Silicon Carbide
UltraClean™
Recrystallized Silicon Carbide UltraClean™
Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including: Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity. Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance. Hardness Mechanical strength Variable electrical resistivity Distinct properties that can be tailored Ceramic Expertise CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control. Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Silicon Carbides (SiC) exhibit characteristically high hardness, wear resistance, corrosion resistance, and strength — even at high temperatures. CoorsTek has engineered a variety of silicon carbide processes and compositions which deliver properties and features optimized for specific application requirements including:

Electrical resistivity: Careful manufacturing control can “tune” the volumetric resistivity.

Lubrication: Certain formulations have graphite embedded into the grain structure for lubrication in exchange for slightly lower flexural strength.

High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings.

CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates spaces between the grains ─ allowing extremely tight tolerances even for large parts. Siliconized silicon carbide is ideal for high-stress applications which require great mechanical strength along with excellent corrosion and wear resistance.

  • Hardness
  • Mechanical strength
  • Variable electrical resistivity
  • Distinct properties that can be tailored

Ceramic Expertise

CoorsTek formulates its ceramics to maximize their unique material properties. This includes optimizing the grain size through precise grain structure control.

Our experts can utilize different manufacturing controls, like Chemical Vapor Deposition (CVD) or recrystallization, to manufacture the optimal material for the application.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number UltraClean™
Product Name Recrystallized Silicon Carbide
Material Type Carbide Material; Silicon Carbide
Composition Recrystallized Silicon Carbide (Si:SiC)
Applications Wafer handling components, Semiconductor paddles
Max Use Temperature 1350 to 1600 C (2462 to 2912 F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details