Technox® 3000 is a HIPped Yttria Tetragonal Zirconia Polycrystal known for its exceptional mechanical properties, including high strength and toughness. This material features ultrafine tetragonal grains that enhance its load-bearing capabilities, making it suitable for demanding applications. It exhibits a flexural strength of 1720 MPa and a compressive strength of 2500 MPa at 20°C, indicating its robustness under stress. The thermal conductivity is low at 2.2 W/mK, which is beneficial for thermal management in various engineering applications. Additionally, Technox 3000 offers excellent wear resistance and corrosion resistance, making it ideal for use in severe-service environments. Its high fracture toughness, with values around 13.0 MPa m^1/2, contributes to its durability in cyclic fatigue situations. This product is suitable for applications requiring high-performance ceramics, particularly in industries such as oil and gas, industrial tooling, and other impact-prone environments.
Zirconias have a unique crystal structure which combines extreme strength, high fracture toughness, and excellent wear resistance. CoorsTek has engineered transformation toughened formulations with zirconia crystal structures which expand when a micro-crack is formed — preventing further crack growth and arresting brittle failure.
CoorsTek zirconias, including our high-performance Technox® zirconia brand, are ideal for extreme mechanical environments, particularly impact prone applications. Certain zirconia compositions provide enhanced fatigue loading resistance.
Ceramic Expertise
CoorsTek helped pioneer technical applications for zirconia and continues to formulate many different zirconias, optimized for a range of application-specific
| CoorsTek | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Number | Technox® 3000 |
| Product Name | HIPped Yttria Tetragonal Zirconia Polycrystal |
| Specialty Ceramic Type | Yttria; Zirconia |
| Composition or ASTM/EN Cement Type | HIPped Yttria Tetragonal Zirconia Polycrystal |
| Thermal Conductivity | 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F) |
| CTE | 10.3 µm/m-C (5.72 µin/in-F) |