CoorsTek Thin-Film Ceramic Electronic Substrate Superstrate® TPS

Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.
Datasheet
Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin-Film Ceramic Electronic Substrate - Superstrate® TPS - CoorsTek
Golden, CO, USA
Thin-Film Ceramic Electronic Substrate
Superstrate® TPS
Thin-Film Ceramic Electronic Substrate Superstrate® TPS
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.

CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Contact CoorsTek to help you design a specific thin-film substrate for your application, or download our Design Guide.

Why Ceramic Thin-Film Substrates?

Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades.

SUPERSTRATE® THIN-FILM SUBSTRATES

CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number Superstrate® TPS
Product Name Thin-Film Ceramic Electronic Substrate
Material Type Alumina
Composition 99.6% Alumina
Applications Electronics or semiconductors
Thermal Conductivity 27 W/m-K (15.6 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details