The CoorsTek Ceramic Hot Surface Igniter, Model 301, is designed for high-performance heating applications, providing reliable ignition across various gas-air mixtures and conditions. It operates effectively within a temperature range of 1800°F to 3100°F (980°C to 1705°C) depending on the voltage, with a typical operating temperature of 2400°F to 2650°F (1320°C to 1455°C) at 120 V. The igniter features a steady-state current of 3.50-5.0 Amps at 132 V and is compatible with control systems from all leading manufacturers. Constructed from recrystallized silicon carbide, it offers high physical and thermal strength, ensuring durability in demanding environments. Standard and custom holder designs are available, and the igniter can be mounted easily with a selection of standard terminals.
CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life.
Applications include:
IGNITER PRODUCT FAMILIES
CoorsTek offers three families of ceramic igniters, each offering different ranges of style, durability, and heat up speed to ignition temperatures — all leveraging strong material properties including:
| CoorsTek | |
|---|---|
| Product Category | Igniters |
| Product Number | Model 301 |
| Product Name | Ceramic Hot Surface Igniter |