The CoorsTek Ceramic Hot Surface Igniter, Model 101, is designed for high-performance heating applications, providing reliable ignition across various gas-air mixtures and conditions. It is compatible with 24 V, 120 V, and 208/240 V control systems, making it versatile for different heating systems. The igniter features high physical and thermal strength, ensuring durability under demanding conditions. It has a typical operating temperature range of 2400-2650¬8F (1320-1455¬8C) at 120 V, with a maximum temperature capability of 3100¬8F (1705¬8C) at 132 V. The igniter is constructed from recrystallized silicon carbide, which contributes to its robust performance. Standard mounting configurations and a selection of terminal options are available, facilitating easy integration into existing systems.
CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long useful life.
Applications include:
IGNITER PRODUCT FAMILIES
CoorsTek offers three families of ceramic igniters, each offering different ranges of style, durability, and heat up speed to ignition temperatures — all leveraging strong material properties including:
| CoorsTek | |
|---|---|
| Product Category | Igniters |
| Product Number | Model 101 |
| Product Name | Ceramic Hot Surface Igniter |