CoorsTek Fully Stabilized Zirconia

Description
Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only oxygen ions can pass through its structure. This allows it to be used in applications like active membranes. Example Applications O2 detection sensor components Thermal shock crucibles
Description
Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only oxygen ions can pass through its structure. This allows it to be used in applications like active membranes. Example Applications O2 detection sensor components Thermal shock crucibles
Datasheet
Datasheet Summary
Powered by GS/AI

Fully Stabilized Zirconia from CoorsTek is designed for high-temperature applications that demand exceptional thermal shock resistance, fracture toughness, and corrosion resistance. This material uniquely facilitates the transport of oxygen ions, making it suitable for use in active membranes and O2 detection sensor components. Its mechanical properties include high flexural strength and low thermal conductivity, which are advantageous in various severe-service environments. The product is manufactured using advanced processes that ensure precise material control, making it a reliable choice for engineers seeking durable and effective ceramic solutions.

Datasheet Summary
Powered by GS/AI

Fully Stabilized Zirconia from CoorsTek is designed for high-temperature applications that demand exceptional thermal shock resistance, fracture toughness, and corrosion resistance. This material uniquely facilitates the transport of oxygen ions, making it suitable for use in active membranes and O2 detection sensor components. Its mechanical properties include high flexural strength and low thermal conductivity, which are advantageous in various severe-service environments. The product is manufactured using advanced processes that ensure precise material control, making it a reliable choice for engineers seeking durable and effective ceramic solutions.

Suppliers

Company
Product
Description
Supplier Links
Fully Stabilized Zirconia -  - CoorsTek
Golden, CO, USA
Fully Stabilized Zirconia
Fully Stabilized Zirconia
Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only oxygen ions can pass through its structure. This allows it to be used in applications like active membranes. Example Applications O2 detection sensor components Thermal shock crucibles

Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only oxygen ions can pass through its structure. This allows it to be used in applications like active membranes.

Example Applications

  • O2 detection sensor components
  • Thermal shock crucibles
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Name Fully Stabilized Zirconia
Specialty Ceramic Type Zirconia
Composition or ASTM/EN Cement Type  Fully Stabilized ZrO2
Applications O2 detection sensor components, Thermal shock crucibles
Max Use Temperature 1800 to 2400 C (3272 to 4352 F)
Unlock Full Specs
to access all available technical data

Similar Products

AlN ceramic substrate 2 -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details