Xiamen Innovacera Advanced Materials Co., Ltd. Hermetic Ceramic Feedthrough

Description
This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser power supplies – Industrial laser systems – Laser system repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for secure mounting Suitable for continuous operation in laser systems Functional Description The alumina ceramic body provides stable electrical insulation,while the copper conductor ensures low electrical resistance and efficient high-current transmission. The flanged structure enables secure installation into the laser power supply housing,helping maintain system stability and reducing the risk of overheating or electrical failure during laser operation. Reliability & Manufacturing Designed for industrial laser applications Suitable for continuous high-current operation Manufactured with controlled ceramic-to-metal joining process Each unit can be supplied with dimensional and visual inspection Customization Support Customization is available for: Flange dimensions Conductor design Current rating Interface requirements Please contact us with your application details. We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance.
Request a Quote
Description
This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser power supplies – Industrial laser systems – Laser system repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for secure mounting Suitable for continuous operation in laser systems Functional Description The alumina ceramic body provides stable electrical insulation,while the copper conductor ensures low electrical resistance and efficient high-current transmission. The flanged structure enables secure installation into the laser power supply housing,helping maintain system stability and reducing the risk of overheating or electrical failure during laser operation. Reliability & Manufacturing Designed for industrial laser applications Suitable for continuous high-current operation Manufactured with controlled ceramic-to-metal joining process Each unit can be supplied with dimensional and visual inspection Customization Support Customization is available for: Flange dimensions Conductor design Current rating Interface requirements Please contact us with your application details. We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Ceramic Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen, China
Hermetic Ceramic Feedthrough
Hermetic Ceramic Feedthrough
This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser power supplies – Industrial laser systems – Laser system repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for secure mounting Suitable for continuous operation in laser systems Functional Description The alumina ceramic body provides stable electrical insulation,while the copper conductor ensures low electrical resistance and efficient high-current transmission. The flanged structure enables secure installation into the laser power supply housing,helping maintain system stability and reducing the risk of overheating or electrical failure during laser operation. Reliability & Manufacturing Designed for industrial laser applications Suitable for continuous high-current operation Manufactured with controlled ceramic-to-metal joining process Each unit can be supplied with dimensional and visual inspection Customization Support Customization is available for: Flange dimensions Conductor design Current rating Interface requirements Please contact us with your application details. We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance.

This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications
– CO₂ laser power supplies
– Industrial laser systems
– Laser system repair and replacement
– High-current electrical feedthrough in laser equipment

Key Features
Rated current up to 100 A
Reliable electrical insulation using alumina ceramic
Copper conductor for low resistance and efficient current transfer
Compact flanged design for secure mounting
Suitable for continuous operation in laser systems

Functional Description
The alumina ceramic body provides stable electrical insulation,while the copper conductor ensures low electrical resistance and efficient high-current transmission.
The flanged structure enables secure installation into the laser power supply housing,helping maintain system stability and reducing the risk of overheating or electrical failure during laser operation.

Reliability & Manufacturing
Designed for industrial laser applications
Suitable for continuous high-current operation
Manufactured with controlled ceramic-to-metal joining process
Each unit can be supplied with dimensional and visual inspection

Customization Support
Customization is available for:
Flange dimensions
Conductor design
Current rating
Interface requirements

Please contact us with your application details.

We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance.

Supplier's Site

Technical Specifications

  Xiamen Innovacera Advanced Materials Co., Ltd.
Product Category Specialty Ceramics
Product Name Hermetic Ceramic Feedthrough
Shape / Form Custom Shape
Unlock Full Specs
to access all available technical data