CoorsTek Ceramic Faucet Valves Cice™ Optima 35 OGT

Description
CICE OPTIMA CERAMIC FAUCET 35 OGT 35mm diameter — Features free flow, acoustic grill, and temperature adjustment Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings
Description
CICE OPTIMA CERAMIC FAUCET 35 OGT 35mm diameter — Features free flow, acoustic grill, and temperature adjustment Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings

Suppliers

Company
Product
Description
Supplier Links
Ceramic Faucet Valves - Cice™ Optima 35 OGT - CoorsTek
Golden, CO, USA
Ceramic Faucet Valves
Cice™ Optima 35 OGT
Ceramic Faucet Valves Cice™ Optima 35 OGT
CICE OPTIMA CERAMIC FAUCET 35 OGT 35mm diameter — Features free flow, acoustic grill, and temperature adjustment Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings

CICE OPTIMA CERAMIC FAUCET 35 OGT

35mm diameter — Features free flow, acoustic grill, and temperature adjustment

Precision Ceramic Faucet Discs & Valves

Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer.

Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns.

RELIABILITY & LONGEVITY

Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion.

We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with:

  • Grain size control
  • Chemical purity
  • Precision forming & finishing

FEATURES

At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including:

  • Adjustable, restricted, and free flow
  • Acoustic grills & screens
  • Temperature adjustment
  • Diverters
  • Brass fittings
Supplier's Site

Technical Specifications

  CoorsTek
Product Category Sink Faucets
Product Number Cice™ Optima 35 OGT
Product Name Ceramic Faucet Valves
Applications Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout - 0239887 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 FG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details