CoorsTek Ceramic Wear Tiles

Description
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms Food processing plants Grain handling Mineral processing Cement manufacturing Chemical processing Large Cyclones: Coal-fired power plants Steel Mills Asphalt Plants Petrochemical plants Pulp and paper mills ALUMINAS Used in heavy industry for years as a cost-effective, wear-resistant solution, these lightweight materials offer high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for best wear resistance Zirconia toughened alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications. CoorsTek Silicon Carbide formulations include: Nitride bonded: provides great wear performance Fine grain: provides excellent wear performance and is used for thin-wall applications Coarse grain: provides excellent wear performance and is used for thick-wall and higher impact applications Ultra grain: provides the ultimate wear performance for extremely high chemical and abrasion resistance
Datasheet
Description
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms Food processing plants Grain handling Mineral processing Cement manufacturing Chemical processing Large Cyclones: Coal-fired power plants Steel Mills Asphalt Plants Petrochemical plants Pulp and paper mills ALUMINAS Used in heavy industry for years as a cost-effective, wear-resistant solution, these lightweight materials offer high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for best wear resistance Zirconia toughened alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications. CoorsTek Silicon Carbide formulations include: Nitride bonded: provides great wear performance Fine grain: provides excellent wear performance and is used for thin-wall applications Coarse grain: provides excellent wear performance and is used for thick-wall and higher impact applications Ultra grain: provides the ultimate wear performance for extremely high chemical and abrasion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Wear Tiles -  - CoorsTek
Golden, CO, USA
Ceramic Wear Tiles
Ceramic Wear Tiles
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms Food processing plants Grain handling Mineral processing Cement manufacturing Chemical processing Large Cyclones: Coal-fired power plants Steel Mills Asphalt Plants Petrochemical plants Pulp and paper mills ALUMINAS Used in heavy industry for years as a cost-effective, wear-resistant solution, these lightweight materials offer high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for best wear resistance Zirconia toughened alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications. CoorsTek Silicon Carbide formulations include: Nitride bonded: provides great wear performance Fine grain: provides excellent wear performance and is used for thin-wall applications Coarse grain: provides excellent wear performance and is used for thick-wall and higher impact applications Ultra grain: provides the ultimate wear performance for extremely high chemical and abrasion resistance

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function.

Advanced ceramic wear components for a variety of applications:

Processing equipment:

  • Pharmaceutical clean rooms
  • Food processing plants
  • Grain handling
  • Mineral processing
  • Cement manufacturing
  • Chemical processing
  • Large Cyclones:
    • Coal-fired power plants
    • Steel Mills
    • Asphalt Plants
    • Petrochemical plants
  • Pulp and paper mills

ALUMINAS

Used in heavy industry for years as a cost-effective, wear-resistant solution, these lightweight materials offer high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include:

  • Alumina 90: most common wear product with great wear resistance
  • Alumina 92: increased wear performance
  • Alumina 96: premium alumina for best wear resistance
  • Zirconia toughened alumina: increased strength and impact resistance

SILICON CARBIDES

Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications. CoorsTek Silicon Carbide formulations include:

  • Nitride bonded: provides great wear performance
  • Fine grain: provides excellent wear performance and is used for thin-wall applications
  • Coarse grain: provides excellent wear performance and is used for thick-wall and higher impact applications
  • Ultra grain: provides the ultimate wear performance for extremely high chemical and abrasion resistance
Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Protective Liners and Lining Systems
Product Name Ceramic Wear Tiles
Function Corrosion; Abrasion or Sliding Wear
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details