High Performance Alloys, Inc. Custom Wear Plates and Liners Inconel® 625

Description
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Request a Quote
Description
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Wear Plates and Liners - Inconel® 625 - High Performance Alloys, Inc.
Tipton, IN, United States
Custom Wear Plates and Liners
Inconel® 625
Custom Wear Plates and Liners Inconel® 625
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength.

Characteristics

  • Excellent mechanical properties at both extremely low and extremely high temperatures.
  • Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion.
  • Almost complete freedom from chloride induced stress corrosion cracking.
  • High resistance to oxidation at elevated temperatures up to 1050C.
  • Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer.

Applications

  • Components where exposure to sea water and high mechanical stresses are required.
  • Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C.
  • Components exposed to flue gas or in flue gas desulfurization plants.
  • Flare stacks on offshore oil platforms.
  • Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Protective Liners and Lining Systems
Product Number Inconel® 625
Product Name Custom Wear Plates and Liners
Function Corrosion; Heat or Fire Protection; Abrasion or Sliding Wear
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wear Plates and Liners - HPA Cobalt 6B H - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details
Custom Wear Plates and Liners - Nitronic® 40 - High Performance Alloys, Inc.
Specs
Function Corrosion; Heat or Fire Protection
Industry / Application Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
Liner Materials Metal
View Details
Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Custom Wear Plates and Liners - Nitronic® 30 / HPA N30 - High Performance Alloys, Inc.
Specs
Function Corrosion; Abrasion or Sliding Wear
Industry / Application Chemical; Automotive or Transportation
Liner Materials Metal
View Details