CoorsTek Zirconia Toughened Alumina AZ-67

Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Datasheet
Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zirconia Toughened Alumina - AZ-67 - CoorsTek
Golden, CO, USA
Zirconia Toughened Alumina
AZ-67
Zirconia Toughened Alumina AZ-67
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance.

Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications.

  • General use
  • Wear resistance
  • Electrical insulator
  • Dielectric strength
  • Low dielectric loss

Ceramic Expertise

As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements.

CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number AZ-67
Product Name Zirconia Toughened Alumina
Material Type Alumina-Zirconia
Composition Zirconia-Toughened Alumina
Applications Bushings, Wire bonding capillaries
Max Use Temperature 1500 C (2732 F)
Thermal Conductivity 20 W/m-K (11.56 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details