CoorsTek Thin-Film Ceramic Electronic Substrate ADS-996

Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.
Datasheet
Description
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin-Film Ceramic Electronic Substrate - ADS-996 - CoorsTek
Golden, CO, USA
Thin-Film Ceramic Electronic Substrate
ADS-996
Thin-Film Ceramic Electronic Substrate ADS-996
CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Why Ceramic Thin-Film Substrates? Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. SUPERSTRATE® THIN-FILM SUBSTRATES CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications. ADS-995 THIN-FILM SUBSTRATES Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.

CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties.

Why Ceramic Thin-Film Substrates?

Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades.

SUPERSTRATE® THIN-FILM SUBSTRATES

CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.

ADS-996 THIN-FILM SUBSTRATES

CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.

ADS-995 THIN-FILM SUBSTRATES

Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number ADS-996
Product Name Thin-Film Ceramic Electronic Substrate
Materials Ceramic Material
Unlock Full Specs
to access all available technical data

Similar Products

Copper Clad Boards - 199299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil
Length 1 ft (3.05 dm)
View Details
Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details