CoorsTek Thick-Film Ceramic Electronic Substrate ADS-96R

Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.
Description
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.
Datasheet
Datasheet Summary
Powered by GS/AI

CoorsTek ADS-96R is a thick-film ceramic electronic substrate designed for hybrid integrated circuits, surface mount devices, and sensors. This substrate is engineered to minimize resistivity variation and enhance aged adhesion, making it suitable for small-geometry, high-resistance circuitry applications. The material is alumina-based, known for its durability and cost-effectiveness in electronic applications. The ADS-96R is available in standard and custom thicknesses ranging from 0.381 mm (0.015") to 2.54 mm (0.100") and can be produced in various sizes and shapes to meet specific project requirements. Its properties make it a reliable choice for engineers seeking robust performance in thick-film electronics.

Datasheet Summary
Powered by GS/AI

CoorsTek ADS-96R is a thick-film ceramic electronic substrate designed for hybrid integrated circuits, surface mount devices, and sensors. This substrate is engineered to minimize resistivity variation and enhance aged adhesion, making it suitable for small-geometry, high-resistance circuitry applications. The material is alumina-based, known for its durability and cost-effectiveness in electronic applications. The ADS-96R is available in standard and custom thicknesses ranging from 0.381 mm (0.015") to 2.54 mm (0.100") and can be produced in various sizes and shapes to meet specific project requirements. Its properties make it a reliable choice for engineers seeking robust performance in thick-film electronics.

Suppliers

Company
Product
Description
Supplier Links
Thick-Film Ceramic Electronic Substrate - ADS-96R - CoorsTek
Golden, CO, USA
Thick-Film Ceramic Electronic Substrate
ADS-96R
Thick-Film Ceramic Electronic Substrate ADS-96R
CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? ALUMINA Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications. ALUMINA THICK-FILM SUBSTRATES CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion. DURASTRATE™ THICK-FILM SUBSTRATES DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner. OPAQUE THICK-FILM SUBSTRATES For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.

CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics.

Why Ceramic Thick-Film Substrates?

ALUMINA

Alumina is the material of choice for most thick-film ceramic substrates — delivering durable, cost-effective performance for hybrid electronic circuits with proven reliability. CoorsTek has engineered different grades, formulations, and thicknesses to provide an optimal fit for a variety of applications.

ALUMINA THICK-FILM SUBSTRATES

CoorsTek ADS-96R thick-film alumina substrates are the standard, particularly well suited for small-geometry, high-resistance circuitry — engineered to minimize resistivity variation and maximize aged adhesion.

DURASTRATE™ THICK-FILM SUBSTRATES

DuraStrate thick-film substrates use exclusive CoorsTek ADSR-96R fine-grained alumina which delivers a >20% increase in strength — particularly useful for substrates 0.5 mm (0.020") or thinner.

OPAQUE THICK-FILM SUBSTRATES

For light-sensitive semiconductor device applications, use CoorsTek opaque ADOS-90R alumina material — formulated specifically to block light transmittance and absorb stray light.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number ADS-96R
Product Name Thick-Film Ceramic Electronic Substrate
Materials Ceramic Material
Unlock Full Specs
to access all available technical data

Similar Products

Copper Clad Boards - 4538694 - RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil; Synthetic resin bonded paper
Thickness 0.0630 inches (1.6 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details