Cooper LED LAMP/BULB TRM690WH

Description
6 IN. LED ACCESSORY - OVERSIZE TRIM RING. FREE 2 YEAR RADWELL WARRANTY
Description
6 IN. LED ACCESSORY - OVERSIZE TRIM RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167025581 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167025581
LED LAMP/BULB 167025581
6 IN. LED ACCESSORY - OVERSIZE TRIM RING. FREE 2 YEAR RADWELL WARRANTY

6 IN. LED ACCESSORY - OVERSIZE TRIM RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167025581
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ASCQFB30-NX1Y1B2B302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details