Cooper Physical Measurement Equipment LGP312-200,000

Description
The LGP312-200,000 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Compression only Low profile Welded Stainless steel Variety of options 0-5 VDC or 4-20 Ma output option Load Ranges: 200,000 lbs Linearity: ±0.1% FS Hysteresis: ±0.08% FS Repeatability: ±0.03% Material: Stainless Steel Temperature range: 60° to 160° F Output: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Total Extran. Forces: 100 % Side Load (Lbs): 20 % Bending (lb/in): 20 % Torque (lb/in): 10 % Connector: 5 lb to 5000 lb-PTO6A-10-6S; 7500 lb to 500,000 lb-MS3106A-14S-6S, Not Included The compression-only model LGP 312 has a load button which is fixed as an integral part of the load cell and cannot be removed or changed. This model must be used on a flat smooth surface to achieve rated specifications. The LGP 312 achieves impressive linearity, hysteresis and repeatable specifications for applications which include; tube mills, extruding processes and weighing. A variety of options are available including: 0-5 VDC, 4-20mA output, fatigue rating, high/low temperature compensation, hermetically sealed and ultra precision accuracy.
Datasheet
Description
The LGP312-200,000 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Compression only Low profile Welded Stainless steel Variety of options 0-5 VDC or 4-20 Ma output option Load Ranges: 200,000 lbs Linearity: ±0.1% FS Hysteresis: ±0.08% FS Repeatability: ±0.03% Material: Stainless Steel Temperature range: 60° to 160° F Output: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Total Extran. Forces: 100 % Side Load (Lbs): 20 % Bending (lb/in): 20 % Torque (lb/in): 10 % Connector: 5 lb to 5000 lb-PTO6A-10-6S; 7500 lb to 500,000 lb-MS3106A-14S-6S, Not Included The compression-only model LGP 312 has a load button which is fixed as an integral part of the load cell and cannot be removed or changed. This model must be used on a flat smooth surface to achieve rated specifications. The LGP 312 achieves impressive linearity, hysteresis and repeatable specifications for applications which include; tube mills, extruding processes and weighing. A variety of options are available including: 0-5 VDC, 4-20mA output, fatigue rating, high/low temperature compensation, hermetically sealed and ultra precision accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - LGP312-200,000 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
LGP312-200,000
Physical Measurement Equipment LGP312-200,000
The LGP312-200,000 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Compression only Low profile Welded Stainless steel Variety of options 0-5 VDC or 4-20 Ma output option Load Ranges: 200,000 lbs Linearity: ±0.1% FS Hysteresis: ±0.08% FS Repeatability: ±0.03% Material: Stainless Steel Temperature range: 60° to 160° F Output: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Total Extran. Forces: 100 % Side Load (Lbs): 20 % Bending (lb/in): 20 % Torque (lb/in): 10 % Connector: 5 lb to 5000 lb-PTO6A-10-6S; 7500 lb to 500,000 lb-MS3106A-14S-6S, Not Included The compression-only model LGP 312 has a load button which is fixed as an integral part of the load cell and cannot be removed or changed. This model must be used on a flat smooth surface to achieve rated specifications. The LGP 312 achieves impressive linearity, hysteresis and repeatable specifications for applications which include; tube mills, extruding processes and weighing. A variety of options are available including: 0-5 VDC, 4-20mA output, fatigue rating, high/low temperature compensation, hermetically sealed and ultra precision accuracy.

The LGP312-200,000 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Compression only
  • Low profile
  • Welded Stainless steel
  • Variety of options
  • 0-5 VDC or 4-20 Ma output option
  • Load Ranges: 200,000 lbs
  • Linearity: ±0.1% FS
  • Hysteresis: ±0.08% FS
  • Repeatability: ±0.03%
  • Material: Stainless Steel
  • Temperature range: 60° to 160° F
  • Output: 3mv/v
  • Bridge Resistance: 350 ohm
  • Excitation: 10 VDC
  • Safe Overload: 50% Over Capacity
  • Deflection: .003" F.S.
  • Total Extran. Forces: 100 %
  • Side Load (Lbs): 20 %
  • Bending (lb/in): 20 %
  • Torque (lb/in): 10 %
  • Connector: 5 lb to 5000 lb-PTO6A-10-6S; 7500 lb to 500,000 lb-MS3106A-14S-6S, Not Included

The compression-only model LGP 312 has a load button which is fixed as an integral part of the load cell and cannot be removed or changed. This model must be used on a flat smooth surface to achieve rated specifications. The LGP 312 achieves impressive linearity, hysteresis and repeatable specifications for applications which include; tube mills, extruding processes and weighing. A variety of options are available including: 0-5 VDC, 4-20mA output, fatigue rating, high/low temperature compensation, hermetically sealed and ultra precision accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number LGP312-200,000
Product Name Physical Measurement Equipment
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details