Cooper Physical Measurement Equipment LGP310-50K

Description
The LGP310-50K is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load Ranges: 1,000 lb Linearity: ±0.1% FS Hystersis: ±0.08% FS Repeatability: ±0.03% Material: 17-4 PH S.S. Temp range: 60 ° to 160 ° F Outout: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Connector (Not Incl.): PT06A-106S
Datasheet
Description
The LGP310-50K is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load Ranges: 1,000 lb Linearity: ±0.1% FS Hystersis: ±0.08% FS Repeatability: ±0.03% Material: 17-4 PH S.S. Temp range: 60 ° to 160 ° F Outout: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Connector (Not Incl.): PT06A-106S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - LGP310-50K - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
LGP310-50K
Physical Measurement Equipment LGP310-50K
The LGP310-50K is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load Ranges: 1,000 lb Linearity: ±0.1% FS Hystersis: ±0.08% FS Repeatability: ±0.03% Material: 17-4 PH S.S. Temp range: 60 ° to 160 ° F Outout: 3mv/v Bridge Resistance: 350 ohm Excitation: 10 VDC Safe Overload: 50% Over Capacity Deflection: .003" F.S. Connector (Not Incl.): PT06A-106S

The LGP310-50K is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Load Ranges: 1,000 lb
  • Linearity: ±0.1% FS
  • Hystersis: ±0.08% FS
  • Repeatability: ±0.03%
  • Material: 17-4 PH S.S.
  • Temp range: 60 ° to 160 ° F
  • Outout: 3mv/v
  • Bridge Resistance: 350 ohm
  • Excitation: 10 VDC
  • Safe Overload: 50% Over Capacity
  • Deflection: .003" F.S.
  • Connector (Not Incl.): PT06A-106S
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number LGP310-50K
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details