Cooper Physical Measurement Equipment LFS260-25

Description
The LFS260-25 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load range: 25 lbs Linearity: +/-0.1% F.S. Hysteresis: +/-0.1% F.S. Repeatability: +/-0.05% F.S. Material: 10 to 300 lbs-Aluminum Temperature range: 60D to 160 D F Output: 2 mv/v Bridge Resistance: 350 ohms Excitation: 10 Vdc Safe Overload: 150% of Capacity The LFS 262-25 is a tension/compression low profile load cell. These compact units offer a unique combination of versatility in a wide range of capacities and a rugged construction. The 10 to 300 pound ranges are constructed of 2024 aluminum, while the larger capacities are constructed of stainless steel. The threaded end allows for easy mounting.
Description
The LFS260-25 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load range: 25 lbs Linearity: +/-0.1% F.S. Hysteresis: +/-0.1% F.S. Repeatability: +/-0.05% F.S. Material: 10 to 300 lbs-Aluminum Temperature range: 60D to 160 D F Output: 2 mv/v Bridge Resistance: 350 ohms Excitation: 10 Vdc Safe Overload: 150% of Capacity The LFS 262-25 is a tension/compression low profile load cell. These compact units offer a unique combination of versatility in a wide range of capacities and a rugged construction. The 10 to 300 pound ranges are constructed of 2024 aluminum, while the larger capacities are constructed of stainless steel. The threaded end allows for easy mounting.

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - LFS260-25 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
LFS260-25
Physical Measurement Equipment LFS260-25
The LFS260-25 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Load range: 25 lbs Linearity: +/-0.1% F.S. Hysteresis: +/-0.1% F.S. Repeatability: +/-0.05% F.S. Material: 10 to 300 lbs-Aluminum Temperature range: 60D to 160 D F Output: 2 mv/v Bridge Resistance: 350 ohms Excitation: 10 Vdc Safe Overload: 150% of Capacity The LFS 262-25 is a tension/compression low profile load cell. These compact units offer a unique combination of versatility in a wide range of capacities and a rugged construction. The 10 to 300 pound ranges are constructed of 2024 aluminum, while the larger capacities are constructed of stainless steel. The threaded end allows for easy mounting.

The LFS260-25 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Load range: 25 lbs
  • Linearity: +/-0.1% F.S.
  • Hysteresis: +/-0.1% F.S.
  • Repeatability: +/-0.05% F.S.
  • Material: 10 to 300 lbs-Aluminum
  • Temperature range: 60D to 160 D F
  • Output: 2 mv/v
  • Bridge Resistance: 350 ohms
  • Excitation: 10 Vdc
  • Safe Overload: 150% of Capacity

The LFS 262-25 is a tension/compression low profile load cell. These compact units offer a unique combination of versatility in a wide range of capacities and a rugged construction. The 10 to 300 pound ranges are constructed of 2024 aluminum, while the larger capacities are constructed of stainless steel. The threaded end allows for easy mounting.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number LFS260-25
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details