Cooper Physical Measurement Equipment LFS210-50

Description
The LFS210-50 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Capacity Range: 0-50 lbs Linearity: ±0.03% F.S. Hysteresis: ±0.02% F.S. Repeatability: ±0.01% F.S. Material: Tool Steel Temperature Range: 0 ° to 150 ° F Output: 3 mV/V Bridge Resistance: 350 ohm Excitation: 15 VDC Max Safe Overload: 150% of Capacity Cable: 20 FT Designed for tension/compression, the LFS210-50 is a high alloy tool steel strain gage load cell, constructed of nickel plated alloy steel or double plated chrome. Compact form and high precision are combined in the S-shaped design, achieving an accuracy of ±0.05%. Tapped accessory holes accommodate eyebolts, rod ends and load buttons for compression or tension.
Datasheet
Description
The LFS210-50 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Capacity Range: 0-50 lbs Linearity: ±0.03% F.S. Hysteresis: ±0.02% F.S. Repeatability: ±0.01% F.S. Material: Tool Steel Temperature Range: 0 ° to 150 ° F Output: 3 mV/V Bridge Resistance: 350 ohm Excitation: 15 VDC Max Safe Overload: 150% of Capacity Cable: 20 FT Designed for tension/compression, the LFS210-50 is a high alloy tool steel strain gage load cell, constructed of nickel plated alloy steel or double plated chrome. Compact form and high precision are combined in the S-shaped design, achieving an accuracy of ±0.05%. Tapped accessory holes accommodate eyebolts, rod ends and load buttons for compression or tension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - LFS210-50 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
LFS210-50
Physical Measurement Equipment LFS210-50
The LFS210-50 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Capacity Range: 0-50 lbs Linearity: ±0.03% F.S. Hysteresis: ±0.02% F.S. Repeatability: ±0.01% F.S. Material: Tool Steel Temperature Range: 0 ° to 150 ° F Output: 3 mV/V Bridge Resistance: 350 ohm Excitation: 15 VDC Max Safe Overload: 150% of Capacity Cable: 20 FT Designed for tension/compression, the LFS210-50 is a high alloy tool steel strain gage load cell, constructed of nickel plated alloy steel or double plated chrome. Compact form and high precision are combined in the S-shaped design, achieving an accuracy of ±0.05%. Tapped accessory holes accommodate eyebolts, rod ends and load buttons for compression or tension.

The LFS210-50 is physical measurement equipment from Cooper. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Capacity Range: 0-50 lbs
  • Linearity: ±0.03% F.S.
  • Hysteresis: ±0.02% F.S.
  • Repeatability: ±0.01% F.S.
  • Material: Tool Steel
  • Temperature Range: 0 ° to 150 ° F
  • Output: 3 mV/V
  • Bridge Resistance: 350 ohm
  • Excitation: 15 VDC Max
  • Safe Overload: 150% of Capacity
  • Cable: 20 FT

Designed for tension/compression, the LFS210-50 is a high alloy tool steel strain gage load cell, constructed of nickel plated alloy steel or double plated chrome. Compact form and high precision are combined in the S-shaped design, achieving an accuracy of ±0.05%. Tapped accessory holes accommodate eyebolts, rod ends and load buttons for compression or tension.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number LFS210-50
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details