Cooper LED LAMP/BULB HPEL70

Description
LIGHT DUSK TO DAWN. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT DUSK TO DAWN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 165108386 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
165108386
LED LAMP/BULB 165108386
LIGHT DUSK TO DAWN. FREE 2 YEAR RADWELL WARRANTY

LIGHT DUSK TO DAWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 165108386
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
4 POS,RA,RED LED 5V RESISTOR - AM2520EF/4ID5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details