Convergence Instruments Wireless Vibration Meter Data Logger VSEW mk2 – 8g

Description
The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record acceleration or velocity signals and/or RMS levels for months. Its very small size allows it to be attached to, or embedded within, the monitored equipment.
Description
The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record acceleration or velocity signals and/or RMS levels for months. Its very small size allows it to be attached to, or embedded within, the monitored equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The VSEW mk2 ,Äì 8g is a compact wireless vibration meter data logger designed for monitoring accelerations, vibrations, velocities, and inclinations. It features a 3-axis MEMS accelerometer and a non-volatile 128 Mb recording memory, allowing for extensive data collection over extended periods. The device supports both acceleration and velocity signal recording, with sampling rates up to 4 kHz and an improved anti-aliasing filter. This model includes WiFi connectivity for data transfer and email alerts, enhancing its usability in remote monitoring applications. It operates on a long-life rechargeable battery and is capable of self-calibration using the earth's gravity. The VSEW mk2 is housed in a weatherproof enclosure (IP57-certified), making it suitable for various environments, including construction sites and long-term seismic monitoring. Its applications also extend to continuous machinery wear monitoring and inclination assessments.

Datasheet Summary
Powered by GS/AI

The VSEW mk2 ,Äì 8g is a compact wireless vibration meter data logger designed for monitoring accelerations, vibrations, velocities, and inclinations. It features a 3-axis MEMS accelerometer and a non-volatile 128 Mb recording memory, allowing for extensive data collection over extended periods. The device supports both acceleration and velocity signal recording, with sampling rates up to 4 kHz and an improved anti-aliasing filter. This model includes WiFi connectivity for data transfer and email alerts, enhancing its usability in remote monitoring applications. It operates on a long-life rechargeable battery and is capable of self-calibration using the earth's gravity. The VSEW mk2 is housed in a weatherproof enclosure (IP57-certified), making it suitable for various environments, including construction sites and long-term seismic monitoring. Its applications also extend to continuous machinery wear monitoring and inclination assessments.

Suppliers

Company
Product
Description
Supplier Links
Wireless Vibration Meter Data Logger - VSEW mk2 – 8g - Convergence Instruments
Sherbrooke, Quebec, Canada
Wireless Vibration Meter Data Logger
VSEW mk2 – 8g
Wireless Vibration Meter Data Logger VSEW mk2 – 8g
The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record acceleration or velocity signals and/or RMS levels for months. Its very small size allows it to be attached to, or embedded within, the monitored equipment.

The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record acceleration or velocity signals and/or RMS levels for months. Its very small size allows it to be attached to, or embedded within, the monitored equipment.

Supplier's Site Datasheet

Technical Specifications

  Convergence Instruments
Product Category Data Acquisition
Product Number VSEW mk2 – 8g
Product Name Wireless Vibration Meter Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details