Convergence Instruments Vibration Meter Data Logger Vibration Sentry E-200g

Description
Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record vibration signals and/or RMS levels for months. Its very small size allows it to be attached to or embedded within the monitored equipment. The Vibration Meter Data Logger – Vibration Sentry E-200g is an all digital design with an integrated oscilloscope function that can show the vibration signals in real time, and an integrated spectral analyzer function that shows a 512-line spectrum in real time. It is self-calibrated using the earth’s gravity as a reference. An auto-rec feature allows the instrument to stay dormant for months, only recording when the acceleration signals are detected over an adjustable threshold. The Vibration Sentry E includes the following features: A visual alarm on acceleration threshold. A timer that allows the instrument to start the Record or the AutoRec mode at a specified date and time. A new AutoRec implementation that performs the triggering in software with much greater precision. The new trigger provides at least 80 ms of pre-trig data. Management of Time Zones at the instrument level. Settings are retained through a reset. The Vibration Sentry E series of vibration meter data logger is ideal to monitor shipments in transit and record adverse events such as shocks, high vibration levels and/or tilt. installation setup wizard is provided to automatically and effortlessly setup the instrument for shipping applications. The Vibration Meter Data Logger – Vibration Sentry E includes the following models: VS_E-16g: +-16g dynamic range with a 128Mb memory VS_E-200g: +-200g dynamic range with a 128Mb memory Vibration Meter Data Logger Applications Monitoring of operation and transport conditions of fragile equipment (VS_E-200g recommended). Long-term measurement and recording of accelerations, impacts, vibration signals and RMS vibration levels. The VS_E-200g is generally better suited to shock and other high-g measurement applications. Continuous monitoring of machinery wear. Long-Term Seismic Monitoring and Long term inclination monitoring (VS_E-16g recommended).
Datasheet
Description
Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record vibration signals and/or RMS levels for months. Its very small size allows it to be attached to or embedded within the monitored equipment. The Vibration Meter Data Logger – Vibration Sentry E-200g is an all digital design with an integrated oscilloscope function that can show the vibration signals in real time, and an integrated spectral analyzer function that shows a 512-line spectrum in real time. It is self-calibrated using the earth’s gravity as a reference. An auto-rec feature allows the instrument to stay dormant for months, only recording when the acceleration signals are detected over an adjustable threshold. The Vibration Sentry E includes the following features: A visual alarm on acceleration threshold. A timer that allows the instrument to start the Record or the AutoRec mode at a specified date and time. A new AutoRec implementation that performs the triggering in software with much greater precision. The new trigger provides at least 80 ms of pre-trig data. Management of Time Zones at the instrument level. Settings are retained through a reset. The Vibration Sentry E series of vibration meter data logger is ideal to monitor shipments in transit and record adverse events such as shocks, high vibration levels and/or tilt. installation setup wizard is provided to automatically and effortlessly setup the instrument for shipping applications. The Vibration Meter Data Logger – Vibration Sentry E includes the following models: VS_E-16g: +-16g dynamic range with a 128Mb memory VS_E-200g: +-200g dynamic range with a 128Mb memory Vibration Meter Data Logger Applications Monitoring of operation and transport conditions of fragile equipment (VS_E-200g recommended). Long-term measurement and recording of accelerations, impacts, vibration signals and RMS vibration levels. The VS_E-200g is generally better suited to shock and other high-g measurement applications. Continuous monitoring of machinery wear. Long-Term Seismic Monitoring and Long term inclination monitoring (VS_E-16g recommended).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter Data Logger - Vibration Sentry E-200g - Convergence Instruments
Sherbrooke, Quebec, Canada
Vibration Meter Data Logger
Vibration Sentry E-200g
Vibration Meter Data Logger Vibration Sentry E-200g
Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record vibration signals and/or RMS levels for months. Its very small size allows it to be attached to or embedded within the monitored equipment. The Vibration Meter Data Logger – Vibration Sentry E-200g is an all digital design with an integrated oscilloscope function that can show the vibration signals in real time, and an integrated spectral analyzer function that shows a 512-line spectrum in real time. It is self-calibrated using the earth’s gravity as a reference. An auto-rec feature allows the instrument to stay dormant for months, only recording when the acceleration signals are detected over an adjustable threshold. The Vibration Sentry E includes the following features: A visual alarm on acceleration threshold. A timer that allows the instrument to start the Record or the AutoRec mode at a specified date and time. A new AutoRec implementation that performs the triggering in software with much greater precision. The new trigger provides at least 80 ms of pre-trig data. Management of Time Zones at the instrument level. Settings are retained through a reset. The Vibration Sentry E series of vibration meter data logger is ideal to monitor shipments in transit and record adverse events such as shocks, high vibration levels and/or tilt. installation setup wizard is provided to automatically and effortlessly setup the instrument for shipping applications. The Vibration Meter Data Logger – Vibration Sentry E includes the following models: VS_E-16g: +-16g dynamic range with a 128Mb memory VS_E-200g: +-200g dynamic range with a 128Mb memory Vibration Meter Data Logger Applications Monitoring of operation and transport conditions of fragile equipment (VS_E-200g recommended). Long-term measurement and recording of accelerations, impacts, vibration signals and RMS vibration levels. The VS_E-200g is generally better suited to shock and other high-g measurement applications. Continuous monitoring of machinery wear. Long-Term Seismic Monitoring and Long term inclination monitoring (VS_E-16g recommended).

Product Description

The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording memory. Depending on the settings it can record vibration signals and/or RMS levels for months. Its very small size allows it to be attached to or embedded within the monitored equipment.

The Vibration Meter Data Logger – Vibration Sentry E-200g is an all digital design with an integrated oscilloscope function that can show the vibration signals in real time, and an integrated spectral analyzer function that shows a 512-line spectrum in real time. It is self-calibrated using the earth’s gravity as a reference. An auto-rec feature allows the instrument to stay dormant for months, only recording when the acceleration signals are detected over an adjustable threshold.

The Vibration Sentry E includes the following features:

  • A visual alarm on acceleration threshold.
  • A timer that allows the instrument to start the Record or the AutoRec mode at a specified date and time.
  • A new AutoRec implementation that performs the triggering in software with much greater precision. The new trigger provides at least 80 ms of pre-trig data.
  • Management of Time Zones at the instrument level.
  • Settings are retained through a reset.

The Vibration Sentry E series of vibration meter data logger is ideal to monitor shipments in transit and record adverse events such as shocks, high vibration levels and/or tilt. installation setup wizard is provided to automatically and effortlessly setup the instrument for shipping applications.

The Vibration Meter Data Logger – Vibration Sentry E includes the following models:

  • VS_E-16g: +-16g dynamic range with a 128Mb memory
  • VS_E-200g: +-200g dynamic range with a 128Mb memory

Vibration Meter Data Logger Applications

  • Monitoring of operation and transport conditions of fragile equipment (VS_E-200g recommended).
  • Long-term measurement and recording of accelerations, impacts, vibration signals and RMS vibration levels. The VS_E-200g is generally better suited to shock and other high-g measurement applications.
  • Continuous monitoring of machinery wear.
  • Long-Term Seismic Monitoring and Long term inclination monitoring (VS_E-16g recommended).
Supplier's Site Datasheet

Technical Specifications

  Convergence Instruments
Product Category Data Acquisition
Product Number Vibration Sentry E-200g
Product Name Vibration Meter Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details