ControlAir LLC Air Filter Type 345

Description
The Type 345 Filter unit is a 40-micron (optional 5 micron) depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4′ and 1/2′ NPT porting, manual and automatic drain. Optional 5-micron filter. Options and features (see specification tab for full list): ¼” and ½” port sizes 40 or 5 micron filter Autodrain capabilities Low temperature option: down to -62°F
Datasheet
Description
The Type 345 Filter unit is a 40-micron (optional 5 micron) depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4′ and 1/2′ NPT porting, manual and automatic drain. Optional 5-micron filter. Options and features (see specification tab for full list): ¼” and ½” port sizes 40 or 5 micron filter Autodrain capabilities Low temperature option: down to -62°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter - Type 345 - ControlAir LLC
Amherst, NH, USA
Air Filter
Type 345
Air Filter Type 345
The Type 345 Filter unit is a 40-micron (optional 5 micron) depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4′ and 1/2′ NPT porting, manual and automatic drain. Optional 5-micron filter. Options and features (see specification tab for full list): ¼” and ½” port sizes 40 or 5 micron filter Autodrain capabilities Low temperature option: down to -62°F

The Type 345 Filter unit is a 40-micron (optional 5 micron) depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4″ and 1/2″ NPT porting, manual and automatic drain. Optional 5-micron filter.

Options and features (see specification tab for full list):

  • ¼” and ½” port sizes
  • 40 or 5 micron filter
  • Autodrain capabilities
  • Low temperature option: down to -62°F
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Compressed Air Filters
Product Number Type 345
Product Name Air Filter
Filter Type General Purpose
Connection 1/4" NPT; 1/2" NPT
Dimensions & Weight Weight: Manual Drain: 1.0 lbs - 1.5 lbs; Auto Drain: 1.2 - 1.5 lbs
Filter Size 5 to 40 microns (5 to 40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Fine filter - MS6-LFM-1/4-BRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details