ControlAir LLC Air Filter Type 320

Description
The Type 320 Filter unit is a 40-micron depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. To add an integral pressure regulator, please see our type 300 series. Options and features (see specifications tab for full list): 1/4” ports (for ½” ports please see our Type 345) 5 Micron filter option Stainless Steel Trim option
Datasheet
Description
The Type 320 Filter unit is a 40-micron depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. To add an integral pressure regulator, please see our type 300 series. Options and features (see specifications tab for full list): 1/4” ports (for ½” ports please see our Type 345) 5 Micron filter option Stainless Steel Trim option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter - Type 320 - ControlAir LLC
Amherst, NH, USA
Air Filter
Type 320
Air Filter Type 320
The Type 320 Filter unit is a 40-micron depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. To add an integral pressure regulator, please see our type 300 series. Options and features (see specifications tab for full list): 1/4” ports (for ½” ports please see our Type 345) 5 Micron filter option Stainless Steel Trim option

The Type 320 Filter unit is a 40-micron depth filter that removes dirt, moisture and other particles from air and gas lines. Robustly constructed of die-cast aluminum with a baked epoxy finish, this unit stands up in corrosive operating conditions. This filter is an economical alternative for air supply line applications that don’t require a pressure reducing regulator. To add an integral pressure regulator, please see our type 300 series.

Options and features (see specifications tab for full list):

  • 1/4” ports (for ½” ports please see our Type 345)
  • 5 Micron filter option
  • Stainless Steel Trim option
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Compressed Air Filters
Product Number Type 320
Product Name Air Filter
Filter Type General Purpose
Connection 1/4" NPT
Dimensions & Weight Weight: 1.3 lb
Filter Size 5 to 40 microns (5 to 40 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Compressed air filter - LF-1-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 187.1 SCFM (318 m³/hr)
View Details