Control Specialties, Inc. Pneumatic Filter 730-507

Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 3/4X2.3X2-1/2INCH, A 024024-C REPLACES WERIE 730-507, NF22-0347, C-66, A 024024-C, A-0244024-C, 730-507. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 3/4X2.3X2-1/2INCH, A 024024-C REPLACES WERIE 730-507, NF22-0347, C-66, A 024024-C, A-0244024-C, 730-507. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 25250073 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
25250073
Pneumatic Filter 25250073
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 3/4X2.3X2-1/2INCH, A 024024-C REPLACES WERIE 730-507, NF22-0347, C-66, A 024024-C, A-0244024-C, 730-507. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 3/4X2.3X2-1/2INCH, A 024024-C REPLACES WERIE 730-507, NF22-0347, C-66, A 024024-C, A-0244024-C, 730-507. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 25250073
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06450-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details