Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.
Operating temperature ranges: -50°F to 221°F
Switch mechanism: Beryllium copper sine spring.
Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.
Color: Black is standard. Other colors available on special order.
Jacket material: Thermoplastic rubber.
| Control Products, Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | K5114 |
| Product Name | K5 Series |
| Actuator Style | Pushbutton Style |
| Common Size | Standard |
| Actuator Material | Thermoplastic / Plastic |
| Features | Dustproof; Weather Resistant or Waterproof |
| Standards and Certifications | UL List; CSA Mark |