Control Products, Inc. B7 Series B7153

Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.
Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Suppliers

Company
Product
Description
Supplier Links
B7 Series - B7153 - Control Products, Inc.
East Hanover, NJ, USA
B7 Series
B7153
B7 Series B7153
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.

Operating temperature ranges: -50°F to 221°F, depending on configuration.

Switch mechanism: Beryllium copper sine spring.

Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.

Color: Black is standard. Other colors available on special order.

Jacket material: Thermoplastic rubber.

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Pushbutton Switches
Product Number B7153
Product Name B7 Series
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions 1.61" x 0.81" x 0.25"
Terminal Type Wire Leads; 3-wire
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3070JCF14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details