Control Products, Inc. AD Series AD077

Description
Calibration temp(factory set): 0°F Min. to 350°F Max. (Specify close on rise or close on fall). Safe momentary undershoot/overshoot : -65°F to +400°F Tolerance: ± 7°F (tighter tolerances available) Repeatability: ± 3°F under standardized conditions Actuation/Deactuatio n differential: 10°F to 25°F (non-adjustable) Electrical Action: SPDT (standard), or SPST (specify NO or NC) Electrical Rating: Standard 28 VDC /120 VAC - 5 amp resistive, 3 amp inductive 220 VAC - 5 amp resistive Gold contacts (for special applications, such as dry circuit or long periods of inactivity) - 28 VDC / 120 VAC, 1 amp resistive. Endurance: 50,000 electromechanical cycles per standard electrical rating Electrical Terminations: Leads are insulated from mounting, 20 AWG stranded, Teflon insulation. Special glass seal connections available. Weight: 0.6 oz to 2.3 oz. Response time per MIL s 24236 P4.7.5.1: From 15 secs. to 40 secs. (varies with thermal mass of switch body).
Description
Calibration temp(factory set): 0°F Min. to 350°F Max. (Specify close on rise or close on fall). Safe momentary undershoot/overshoot : -65°F to +400°F Tolerance: ± 7°F (tighter tolerances available) Repeatability: ± 3°F under standardized conditions Actuation/Deactuatio n differential: 10°F to 25°F (non-adjustable) Electrical Action: SPDT (standard), or SPST (specify NO or NC) Electrical Rating: Standard 28 VDC /120 VAC - 5 amp resistive, 3 amp inductive 220 VAC - 5 amp resistive Gold contacts (for special applications, such as dry circuit or long periods of inactivity) - 28 VDC / 120 VAC, 1 amp resistive. Endurance: 50,000 electromechanical cycles per standard electrical rating Electrical Terminations: Leads are insulated from mounting, 20 AWG stranded, Teflon insulation. Special glass seal connections available. Weight: 0.6 oz to 2.3 oz. Response time per MIL s 24236 P4.7.5.1: From 15 secs. to 40 secs. (varies with thermal mass of switch body).

Suppliers

Company
Product
Description
Supplier Links
AD Series - AD077 - Control Products, Inc.
East Hanover, NJ, USA
AD Series
AD077
AD Series AD077
Calibration temp(factory set): 0°F Min. to 350°F Max. (Specify close on rise or close on fall). Safe momentary undershoot/overshoot : -65°F to +400°F Tolerance: ± 7°F (tighter tolerances available) Repeatability: ± 3°F under standardized conditions Actuation/Deactuatio n differential: 10°F to 25°F (non-adjustable) Electrical Action: SPDT (standard), or SPST (specify NO or NC) Electrical Rating: Standard 28 VDC /120 VAC - 5 amp resistive, 3 amp inductive 220 VAC - 5 amp resistive Gold contacts (for special applications, such as dry circuit or long periods of inactivity) - 28 VDC / 120 VAC, 1 amp resistive. Endurance: 50,000 electromechanical cycles per standard electrical rating Electrical Terminations: Leads are insulated from mounting, 20 AWG stranded, Teflon insulation. Special glass seal connections available. Weight: 0.6 oz to 2.3 oz. Response time per MIL s 24236 P4.7.5.1: From 15 secs. to 40 secs. (varies with thermal mass of switch body).

Calibration temp(factory set): 0°F Min. to 350°F Max. (Specify close on rise or close on fall).

Safe momentary undershoot/overshoot: -65°F to +400°F

Tolerance: ± 7°F (tighter tolerances available)

Repeatability: ± 3°F under standardized conditions

Actuation/Deactuation differential: 10°F to 25°F (non-adjustable)

Electrical Action: SPDT (standard), or SPST (specify NO or NC)

Electrical Rating:
Standard
28 VDC /120 VAC - 5 amp resistive, 3 amp inductive
220 VAC - 5 amp resistive

Gold contacts (for special applications, such as dry circuit or long periods of inactivity) - 28 VDC / 120 VAC, 1 amp resistive.

Endurance: 50,000 electromechanical cycles per standard electrical rating

Electrical Terminations: Leads are insulated from mounting, 20 AWG stranded, Teflon insulation. Special glass seal connections available.

Weight: 0.6 oz to 2.3 oz.

Response time per MIL s 24236 P4.7.5.1: From 15 secs. to 40 secs. (varies with thermal mass of switch body).

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number AD077
Product Name AD Series
Switch Type Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise (optional feature); Close on Temperature Rise (optional feature)
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 10 to 25 DegF (5.56 to 13.89 DegC)
Mounting/Configuration Thread Mount
High Temperature Set Point 0 to 350 F (-18 to 177 C)
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat/Thermal Protector - AA2R - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details