Contrinex Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh DW-AD-703-M12

Description
PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response
Datasheet
Description
PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh - 34M5794 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
34M5794
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh 34M5794
PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M5794
Product Name Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details