Contrinex Proximity Sensors DW-AD-623-03

Description
Contrinex from Molex DW-AD-623-03
Request a Quote Datasheet
Description
Contrinex from Molex DW-AD-623-03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2887566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2887566
Proximity Sensors 2887566
Contrinex from Molex DW-AD-623-03

Contrinex from Molex DW-AD-623-03

Supplier's Site
Proximity Switch, 3Mm D, Pnp; Sensing Range Max Contrinex Gmbh - 34M5786 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 3Mm D, Pnp; Sensing Range Max Contrinex Gmbh
34M5786
Proximity Switch, 3Mm D, Pnp; Sensing Range Max Contrinex Gmbh 34M5786
PROXIMITY SWITCH, 3MM D, PNP; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, 3MM D, PNP; Sensing Range Max:1mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2887566 34M5786
Product Name Proximity Sensors Proximity Switch, 3Mm D, Pnp; Sensing Range Max Contrinex Gmbh
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers