Contrinex Proximity Switch, M5, Npn; Sensing Range Max Contrinex Gmbh DW-AD-621-M5

Description
PROXIMITY SWITCH, M5, NPN; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet
Description
PROXIMITY SWITCH, M5, NPN; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, M5, Npn; Sensing Range Max Contrinex Gmbh - 34M5781 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M5, Npn; Sensing Range Max Contrinex Gmbh
34M5781
Proximity Switch, M5, Npn; Sensing Range Max Contrinex Gmbh 34M5781
PROXIMITY SWITCH, M5, NPN; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, M5, NPN; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M5781
Product Name Proximity Switch, M5, Npn; Sensing Range Max Contrinex Gmbh
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3158 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers