Contour360º Standard Length End Mills Corner Radius NC42109

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length End Mills Corner Radius - NC42109 - Contour360º
Cornish, ME, USA
Standard Length End Mills Corner Radius
NC42109
Standard Length End Mills Corner Radius NC42109
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC42109
Product Name Standard Length End Mills Corner Radius
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12005BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Standard Length End Mill 2 Flute - NC42026 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
CML Series - CML402CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details