ContiTech AG Wheel Speed Sensor (WSS)

Description
The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the vehicle’s stability and steering responses. Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions. Benefits and Features Measurement of rotational speed (even at low vehicle speed) Air gap measurement Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder) Standardized VDA data protocol High resistance to extreme temperatures, from -40°C to +150°C Internal signal monitoring Technical Data True Zero Speed, Large speed range, Large airgap range Standardized output protocol Temperature range -40°C to +150°C Self diagnosis
Description
The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the vehicle’s stability and steering responses. Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions. Benefits and Features Measurement of rotational speed (even at low vehicle speed) Air gap measurement Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder) Standardized VDA data protocol High resistance to extreme temperatures, from -40°C to +150°C Internal signal monitoring Technical Data True Zero Speed, Large speed range, Large airgap range Standardized output protocol Temperature range -40°C to +150°C Self diagnosis

Suppliers

Company
Product
Description
Supplier Links
Wheel Speed Sensor (WSS) -  - ContiTech AG
Hanover, Germany
Wheel Speed Sensor (WSS)
Wheel Speed Sensor (WSS)
The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the vehicle’s stability and steering responses. Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions. Benefits and Features Measurement of rotational speed (even at low vehicle speed) Air gap measurement Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder) Standardized VDA data protocol High resistance to extreme temperatures, from -40°C to +150°C Internal signal monitoring Technical Data True Zero Speed, Large speed range, Large airgap range Standardized output protocol Temperature range -40°C to +150°C Self diagnosis

The control systems for ABS, TCS and ESC determine the wheel speed based on signals sent by the wheel speed sensors. This information is used to prevent the wheels from locking and determine when the wheels are spinning, taking appropriate control action to maintain the vehicle’s stability and steering responses.
Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions.

Benefits and Features

  • Measurement of rotational speed (even at low vehicle speed)
  • Air gap measurement
  • Dependable functionality with large air gaps (up to 4.5 mm between sensor and encoder)
  • Standardized VDA data protocol
  • High resistance to extreme temperatures, from -40°C to +150°C
  • Internal signal monitoring

Technical Data

  • True Zero Speed, Large speed range, Large airgap range
  • Standardized output protocol
  • Temperature range -40°C to +150°C
  • Self diagnosis
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Speed Sensors
Product Name Wheel Speed Sensor (WSS)
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Motorbike Speed Sensor IC - A17201LUAA-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
 - TLE4922XINFHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
2 suppliers