The Inertial Sensor comprises not only the angular rate and acceleration sensors but also internal processing of all measured motions of the vehicle. The data is processed in a single control unit. Measurement of lateral, longitudinal, vertical acceleration and yaw rate as well as inclination detection. Proven automotive design with USCAR connector and communication via CAN protocol. Universal Inertial Sensor covers all applications, except of ESC-Applications.
Benefits and Features
Measurement directions in x-, y-, and z-axis
Measurement of angular rate (z-axis)
Measurement of lateral, longitudinal and vertical acceleration
Distribution of measurement signals on CAN
SAE J1939
Lead free
Technical Data
Supply voltage: 12 V
Operating temperature: - 40 °C to + 85 °C
Yaw Rate:
Measurement range: -100 °/s ... + 100 °/s
Measurement direction: z-axis
Resolution: 0,25 °/s
Acceleration:
Measurement range: - 50 m/s² ... + 50 m/s²
Measurement direction: x/y/z-axis
Resolution: 0,05 m/s²
The Inertial Sensor comprises not only the angular rate and acceleration sensors but also internal processing of all measured motions of the vehicle.
The data is processed in a single control unit.
Measurement of lateral, longitudinal, vertical acceleration and yaw rate as well as inclination detection. Proven automotive design with USCAR connector and communication via CAN protocol.
Universal Inertial Sensor covers all applications, except of ESC-Applications.
Benefits and Features
- Measurement directions in x-, y-, and z-axis
- Measurement of angular rate (z-axis)
- Measurement of lateral, longitudinal and vertical acceleration
- Distribution of measurement signals on CAN
- SAE J1939
- Lead free
Technical Data
- Supply voltage: 12 V
- Operating temperature: - 40 °C to + 85 °C
- Yaw Rate:
- Measurement range: -100 °/s ... + 100 °/s
- Measurement direction: z-axis
- Resolution: 0,25 °/s
- Acceleration:
- Measurement range: - 50 m/s² ... + 50 m/s²
- Measurement direction: x/y/z-axis
- Resolution: 0,05 m/s²