The sensor cluster provides all control units in the vehicle with the vehicle’s current movement status (yaw rate, longitudinal and lateral acceleration and, optionally, pitch and roll rates) in the form of electronic signals. The verified signals are transmitted to the data bus via a standardized interface, which can also be adjusted on a customer-specific basis. In complex control algorithms, these signals are used to initiate vehicle stabilization when ESC control is activated. The signals are also needed for driver assistance systems.
Benefits and Features
Cost and size optimized Sensorcluster
Using Combo II with one ASIC
Modified SC06 housing with 30mm height
Max. compatibility for customer
Failure flags stored in E²PROM
HSA (Hill Start Assist) performance for accelerometer
Improved robustness and product quality
Technical Data
Sensing Range - Yaw Rate: ± 100 °/s, Acceleration: ± 20 m/s²
Supply Voltage: 7,7 V ... 16 V (ECU)
Temperature Range: -40 °C to +85 °C
Output Type: CAN Protocol (VDA)
Connector Interface: 4-Pin (MQS)
Mounting Footprint: 57,4 mm (opt. 90,4 mm)
Lead free: Yes
Dimension: 42 x 30 x 80 mm
The sensor cluster provides all control units in the vehicle with the vehicle’s current movement status (yaw rate, longitudinal and lateral acceleration and, optionally, pitch and roll rates) in the form of electronic signals.
The verified signals are transmitted to the data bus via a standardized interface, which can also be adjusted on a customer-specific basis. In complex control algorithms, these signals are used to initiate vehicle stabilization when ESC control is activated.
The signals are also needed for driver assistance systems.
Benefits and Features
- Cost and size optimized Sensorcluster
- Using Combo II with one ASIC
- Modified SC06 housing with 30mm height
- Max. compatibility for customer
- Failure flags stored in E²PROM
- HSA (Hill Start Assist) performance for accelerometer
- Improved robustness and product quality
Technical Data
- Sensing Range - Yaw Rate: ± 100 °/s, Acceleration: ± 20 m/s²
- Supply Voltage: 7,7 V ... 16 V (ECU)
- Temperature Range: -40 °C to +85 °C
- Output Type: CAN Protocol (VDA)
- Connector Interface: 4-Pin (MQS)
- Mounting Footprint: 57,4 mm (opt. 90,4 mm)
- Lead free: Yes
- Dimension: 42 x 30 x 80 mm