ContiTech AG Hydraulic Absorbers Drive Train Vibration Control

Description
Vibration absorber with integrated fluid system – so-called hydraulic absorbers – for additional damping, with the following advantages: simple construction modular system integrated breakaway resistance for use under the vehicle In the area of the rear-axle drive of many models of diverse vehicle manufacturers, they provide for pleasing vibration comfort.
Description
Vibration absorber with integrated fluid system – so-called hydraulic absorbers – for additional damping, with the following advantages: simple construction modular system integrated breakaway resistance for use under the vehicle In the area of the rear-axle drive of many models of diverse vehicle manufacturers, they provide for pleasing vibration comfort.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Absorbers - Drive Train Vibration Control - ContiTech AG
Hanover, Germany
Vibration absorber with integrated fluid system – so-called hydraulic absorbers – for additional damping, with the following advantages: simple construction modular system integrated breakaway resistance for use under the vehicle In the area of the rear-axle drive of many models of diverse vehicle manufacturers, they provide for pleasing vibration comfort.

Vibration absorber with integrated fluid system – so-called hydraulic absorbers – for additional damping, with the following advantages:

  • simple construction
  • modular system
  • integrated breakaway resistance for use under the vehicle

In the area of the rear-axle drive of many models of diverse vehicle manufacturers, they provide for pleasing vibration comfort.

Supplier's Site
Torsional Vibration Absorber - Drive Train Vibration Control - ContiTech AG
Hanover, Germany
Torsional Vibration Absorber
Drive Train Vibration Control
Torsional Vibration Absorber Drive Train Vibration Control
A motor vehicle's drive shaft represents a vibrational system. Especially in the case of front-mounted engines and rear-wheel drive, the engine's torsional variability results in vibration in the drive shaft that detracts from comfort in the form of a rattling or humming noise. The use of torsional vibration absorbers is one way to improve vibrational behavior. These can be integrated into already existing drive trains without any major structural expense. Normally, such absorbers are installed at the transmission outlet.

A motor vehicle's drive shaft represents a vibrational system. Especially in the case of front-mounted engines and rear-wheel drive, the engine's torsional variability results in vibration in the drive shaft that detracts from comfort in the form of a rattling or humming noise.

The use of torsional vibration absorbers is one way to improve vibrational behavior. These can be integrated into already existing drive trains without any major structural expense. Normally, such absorbers are installed at the transmission outlet.

Supplier's Site
Internal Tube Vibration Absorber - Drive Train Vibration Control - ContiTech AG
Hanover, Germany
Internal Tube Vibration Absorber
Drive Train Vibration Control
Internal Tube Vibration Absorber Drive Train Vibration Control
Internal tube vibration absorbers are used in hollow drive shafts. The component shown here is pressed into the shaft of a front-wheel drive where it serves to reduce this shaft's flexural vibration. The resulting reduction in noise and vibrations makes for a noticeable improvement in the vehicle interior. The component can be installed before welding the end piece on and applying the corrosion protection. The elastomer spring for this is made from a high-temperature-res istant material. The silicone rubber used has an exceptionally high material damping characteristic to keep the secondary resonances low. The particular advantage of the internal type, protected from environmental influences, is its minimal space requirements and the possibility of optimally positioning the absorber in the shaft's vibration loop.

Internal tube vibration absorbers are used in hollow drive shafts. The component shown here is pressed into the shaft of a front-wheel drive where it serves to reduce this shaft's flexural vibration. The resulting reduction in noise and vibrations makes for a noticeable improvement in the vehicle interior.

The component can be installed before welding the end piece on and applying the corrosion protection. The elastomer spring for this is made from a high-temperature-resistant material. The silicone rubber used has an exceptionally high material damping characteristic to keep the secondary resonances low. The particular advantage of the internal type, protected from environmental influences, is its minimal space requirements and the possibility of optimally positioning the absorber in the shaft's vibration loop.

Supplier's Site

Technical Specifications

  ContiTech AG ContiTech AG ContiTech AG
Product Category Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts
Product Number Drive Train Vibration Control Drive Train Vibration Control Drive Train Vibration Control
Product Name Hydraulic Absorbers Torsional Vibration Absorber Internal Tube Vibration Absorber
Application Vibration Isolation Vibration Isolation Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263894 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 463.05 lbs (210.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter - HVTLE-20SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Spring Floor Mounted Non-Seismic Isolator - CT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details