Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLAT BELTS
CONTITECH AG
160XL037 -- BELT
ContiTech AG
Belt
160XL037
Description
160XL037 POSITIVE DRIVE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
160XL037 POSITIVE DRIVE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Belt
112320673
Belt
112320673
160XL037 POSITIVE DRIVE. FREE 2 YEAR RADWELL WARRANTY
160XL037 POSITIVE DRIVE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Flat Belts
Product Number
112320673
Product Name
Belt
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
1/4" Wide By 9.84" Long, Flat Belt
A 6R19-25025
Specs
Material
Polyester
Thickness
0.0180 inch (0.4572 mm)
Width
0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
Link Belts
7005500
Specs
Material
Pur elastomer
Width
0.6693 inch (17 mm)
Length
78.74 inch (2000 mm)
View Details
Habasit America
1.0" M2600 Belt type (straight belts)
View Details
F.N. Sheppard & Co.
Transmission Belt Series
Specs
Application
PowerTransmission
Material
Polyurethane
View Details