UB650S LANTERN -- BATTERY
Continental Batteries Company
Battery
UB650S Lantern
-
Continental Batteries Company
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
UB650S Lantern |
|
Product Name
|
Battery |
|
Application
|
Hunting
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
36 volts
Capacity
630 ampere-hr
Width / Diameter
24.5 inch (622 mm)
View Details
Secondary Batteries
Lithium-ion
Voltage
25.6 volts
Capacity
48 ampere-hr
View Details
Specialty Cells
1/2 aa
Capacity
1.2 ampere-hr
Depth
1 inch (25.5 mm)
View Details