Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
CONTINENTAL BATTERIES COMPANY
4/5D -- BATTERY
Continental Batteries Company
Battery
4/5D
Description
Commercial / Trucking
Continental Batteries Company
Done
Datasheet
Description
Commercial / Trucking
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Continental Batteries Company
Dallas, TX, USA
Battery
4/5D
Battery
4/5D
Commercial / Trucking
Commercial / Trucking
Supplier's Site
Datasheet
Technical Specifications
Continental Batteries Company
Product Category
Batteries
Product Number
4/5D
Product Name
Battery
Application
Commercial / Trucking
Voltage
6 volts
RC
295 minutes
CA / MCA
1175 amps
Unlock Full Specs
to access all available technical data
Similar Products
Green Cubes Technology
80V FBP-1000 Series eGSE Lithium Batteries
FBP-1546
Specs
Voltage
80 volts
Capacity
315 ampere-hr
Width / Diameter
17.5 inch (444 mm)
View Details
Advantech
For PWS-872 and PWS-872FL
PWS Series MSR and Smart Card Reader
View Details
Micropower LLC
cBRIX50
1061002999
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1449411
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 37 x 69 x 38 mm
Capacity
5.2 ampere-hr
View Details