Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 792 492224-792

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 9 in overall length and a 9 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 9 in overall length and a 9 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 792 - 492224-792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 792
492224-792
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 792 492224-792
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 9 in overall length and a 9 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 9 in overall length and a 9 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-792
Product Name Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 792
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Accel Cloths Quarterfolded - 48635 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 12.5 inch (317 mm)
View Details
Tork Basic Paper Wiper, Pop-Up Box - 192126 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details