Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 6 in Overall Length - 791 492224-791

Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 6 in overall length and a 6 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 6 in overall length and a 6 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 6 in Overall Length - 791 - 492224-791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 6 in Overall Length - 791
492224-791
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 6 in Overall Length - 791 492224-791
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 6 in overall length and a 6 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 6 in overall length and a 6 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-791
Product Name Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 6 in Overall Length - 791
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Wipes - 2017580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-static wipes; Pre-saturated with Solvent or Cleaner
Length 5 inch (127 mm)
Width / OD 5.98 inch (152 mm)
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details