- Trained on our vast library of engineering resources.

Tork Tork Cleaning Cloth, Giant Roll 510105

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Philadelphia, PA, United States
Tork Cleaning Cloth, Giant Roll
510105
Tork Cleaning Cloth, Giant Roll 510105
Tork Cleaning Cloth is a soft and flexible multipurpose cleaning cloth that is suitable for janitorial and industrial use. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Strong texture for excellent oil and water absorption. Meets your cleaning needs due to suitability with most solvents and detergents. Reusable, strong, durable wiper. Excellent rental towel and rag replacement. exelCLEAN™ technology for a fast professional cleaning result. Soft and flexible - ideal in tight spaces

Tork Cleaning Cloth is a soft and flexible multipurpose cleaning cloth that is suitable for janitorial and industrial use. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the amount of material needed with one hand. Strong texture for excellent oil and water absorption. Meets your cleaning needs due to suitability with most solvents and detergents. Reusable, strong, durable wiper. Excellent rental towel and rag replacement. exelCLEAN™ technology for a fast professional cleaning result.

Soft and flexible - ideal in tight spaces

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 510105
Product Name Tork Cleaning Cloth, Giant Roll
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Pop-Up Box - 192126 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details
Tork Industrial Paper Wiper, Top-Pak - 440278 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 21.38 inch (543 mm)
View Details
Tork ShopMax Wiper 450, Roll Towel - 450360 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Length 22.5 inch (571 mm)
Width / OD 13.62 inch (346 mm)
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details